Philips Bulb, 5 W, 40 W, E26, 450 lm, 15000 h, Daylight
Philips Bulb. Bulb power: 5 W, Equivalent bulb power: 40 W, Fitting/cap type: E26, Luminous flux: 450 lm, Bulb lifetime: 15000 h, Light color: Daylight, Color temperature: 5000 K, Beam angle (max): 250°, Color Rendering Index (CRI): 90, Power factor: 0.7