Philips AVENT logo

Philips AVENT SCH740/01 digital body thermometer Contact White Ear

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107062
Info modified on:
14 Mar 2024, 19:16:59
Short summary description Philips AVENT SCH740/01 digital body thermometer Contact White Ear:

Philips AVENT SCH740/01, Contact, White, Ear, °C, °F, 0.2 °C, 32.4 - 42.9 °C

Long summary description Philips AVENT SCH740/01 digital body thermometer Contact White Ear:

Philips AVENT SCH740/01. Type: Contact, Product color: White, Thermometer location: Ear. Battery type: AAA/LR03. Width: 1.36" (34.5 mm), Depth: 2.24" (57 mm), Height: 5.35" (136 mm)

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.