Philips AVENT logo

Philips AVENT SCH400/52 baby healthcare/grooming kit 7 pc(s)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30875
Info modified on:
13 May 2025, 02:49:56
Short summary description Philips AVENT SCH400/52 baby healthcare/grooming kit 7 pc(s):

Philips AVENT SCH400/52, 7 pc(s), Multicolor, 35 - 42.9 °C, Box, 4.61" (117 mm), 6.87" (174.5 mm)

Long summary description Philips AVENT SCH400/52 baby healthcare/grooming kit 7 pc(s):

Philips AVENT SCH400/52. Number of pieces: 7 pc(s), Product color: Multicolor, Temperature measurement range: 35 - 42.9 °C. Package type: Box, Package width: 4.61" (117 mm), Package depth: 6.87" (174.5 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.