Philips AVENT logo

Philips AVENT SCF704/00 Toddler bowl big 12m+

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109556
Info modified on:
07 Feb 2025, 03:12:52
End of life date:
23 Jan 2025
Philips AVENT SCF704/00 user manual (201 KB)
Retail Leaflet (148 KB)
Bullet Points Philips AVENT SCF704/00 Toddler bowl big 12m+:
  • - Developed with leading child p
  • - Suitable for microwave
  • - Easy clean
  • - Educational storytelling
  • - Anti-slip base
  • - Easy-scoop sides
  • - Large size bowl
  • - 0% BPA
Long product name Philips AVENT SCF704/00 Toddler bowl big 12m+:

Encourages eating through fun learning. Bowl designed for toddlers. White.

Philips AVENT SCF704/00 Toddler bowl big 12m+:

Philips AVENT toddler big bowl SCF704/00 for your child's development stages.
- Fun learning for baby's first meal
- Perfect for first feeding and snacks
- Easy cleaning and handling
- BPA safe
- Developed with leading child psychologist

Short summary description Philips AVENT SCF704/00 Toddler bowl big 12m+:

Philips AVENT SCF704/00 Toddler bowl big 12m+, Toddler cutlery set, China, 0.00444 oz (0.126 g), 1.69 x 6.89 x 6.89" (43 x 175 x 175 mm), 6 pc(s)

Long summary description Philips AVENT SCF704/00 Toddler bowl big 12m+:

Philips AVENT SCF704/00 Toddler bowl big 12m+. Product type: Toddler cutlery set, Country of origin: China. Weight: 0.00444 oz (0.126 g), Product dimensions (WxHxD): 1.69 x 6.89 x 6.89" (43 x 175 x 175 mm). Quantity per master (outer) case: 6 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.