Philips AVENT SCF291/00 Baby Bottle Sterilizer Advanced, AC, 650 W, 220 - 240 / 220 / 120 – 127 / 110, 50 - 60 / 60 Hz, 12" (304 mm), 7.2" (183 mm)
Philips AVENT SCF291/00 Baby Bottle Sterilizer Advanced. Power source: AC, Power: 650 W, AC input voltage: 220 - 240 / 220 / 120 – 127 / 110. Width: 12" (304 mm), Depth: 7.2" (183 mm), Height: 14.1" (359 mm). Dimensions (WxDxH): 12 x 7.2 x 14.1" (304 x 183 x 359 mm)