Philips AVENT logo

Philips AVENT Baby monitor SCD630 11811" (300 m) FHSS White

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92337
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AVENT Baby monitor SCD630 11811" (300 m) FHSS White:

Philips AVENT Baby monitor SCD630, 2x, 11811" (300 m), Digital, 1968.5" (50 m), 11811" (300 m), FHSS

Long summary description Philips AVENT Baby monitor SCD630 11811" (300 m) FHSS White:

Philips AVENT Baby monitor SCD630. Digital zoom: 2x. Maximum range: 11811" (300 m), Volume control: Digital, Maximum indoor range: 1968.5" (50 m). Interface: FHSS, Frequency band: 2.4 GHz. Product color: White. Display diagonal: 3.5"

3d tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.