Philips AVENT Baby monitor SCD620, Digital, 1968.5" (50 m), 11811" (300 m), 2.4 GHz, Gray, White, 2.7"
Philips AVENT Baby monitor SCD620. Volume control: Digital, Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Frequency band: 2.4 GHz. Product color: Gray, White. Display diagonal: 2.7", Display type: LCD. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz