Philips AVENT logo

Philips AVENT SCD610/00 video baby monitor 5905.5" (150 m) Black, White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105860
Info modified on:
19 Apr 2025, 05:58:13
Short summary description Philips AVENT SCD610/00 video baby monitor 5905.5" (150 m) Black, White:

Philips AVENT SCD610/00, IR, 5905.5" (150 m), 120 channels, Digital, 2.4 GHz, Black, White

Long summary description Philips AVENT SCD610/00 video baby monitor 5905.5" (150 m) Black, White:

Philips AVENT SCD610/00. LED type: IR. Maximum range: 5905.5" (150 m), Channels quantity: 120 channels, Volume control: Digital. Frequency band: 2.4 GHz. Product color: Black, White. Display diagonal: 2.4", Display type: LCD

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.