Philips AVENT Audio Monitors SCD503/26, 12992.1" (330 m), 120 channels, 1968.5" (50 m), 12992.1" (330 m), DECT, White
Philips AVENT Audio Monitors SCD503/26. Maximum range: 12992.1" (330 m), Channels quantity: 120 channels, Maximum indoor range: 1968.5" (50 m). Frequency band: DECT. Product color: White. Power source type: AC, Battery, Battery life (max): 34 h, AC input voltage: 220 - 240 V. Package width: 8.66" (220 mm), Package depth: 2.2" (56 mm), Package height: 6.14" (156 mm)