Philips AVENT logo

Philips AVENT SCD485/00 babyphone Analog babyphone 2 channels Blue, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83095
Info modified on:
14 Mar 2024, 18:48:56
Short summary description Philips AVENT SCD485/00 babyphone Analog babyphone 2 channels Blue, White:

Philips AVENT SCD485/00, Analog babyphone, 2 channels, 5905.5" (150 m), Blue, White, Digital, 6 h

Long summary description Philips AVENT SCD485/00 babyphone Analog babyphone 2 channels Blue, White:

Philips AVENT SCD485/00. Type: Analog babyphone, Channels quantity: 2 channels, Maximum range: 5905.5" (150 m). Product color: Blue, White, Volume control: Digital. Battery life (max): 6 h, AC input voltage: 110 - 240 V. F-box dimensions (W x H x D): 7.87 x 11.8 x 3.94" (200 x 300 x 100 mm), Stages: 0 - 6 months

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.