location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHC 5652 rack accessory Cooling fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 5652
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922043842
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:38:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PHC 5652 rack accessory Cooling fan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U Design: With a height of 1U, this ventilation set doesn't take up much space in the rack, leaving room for other devices and equipment
  • - Two 120mm Fans: Includes two 120mm fans to provide adequate ventilation and maintain equipment at an optimal temperature
  • - Integrated Thermostat: Equipped with a thermostat that allows controlling and maintaining the equipment temperature within the desired range
  • - Black Color: Sleek black color that blends well with the aesthetics of rack cabinets and other equipment
  • - Easy Installation: Supplied with necessary accessories for easy installation in standard rack cabinets
  • - Reference PHC 5652: This ventilation set comes with the reference PHC 5652, ensuring its quality and compliance with industry standards
Long product name Phasak PHC 5652 rack accessory Cooling fan :
The short editorial description of Phasak PHC 5652 rack accessory Cooling fan

Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652
More>>>
Short summary description Phasak PHC 5652 rack accessory Cooling fan:
This short summary of the Phasak PHC 5652 rack accessory Cooling fan data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PHC 5652, Cooling fan, Black, 2 fan(s), 4.72" (12 cm), AC, 220 V

Long summary description Phasak PHC 5652 rack accessory Cooling fan:
This is an auto-generated long summary of Phasak PHC 5652 rack accessory Cooling fan based on the first three specs of the first five spec groups.

Phasak PHC 5652. Type: Cooling fan, Product color: Black, Number of fans: 2 fan(s). Power source: AC, Input voltage: 220 V, Power plug type: Type F

Brand Image Article code product Stock Price from
Phasak

Phasak PH 9102 rack accessory Castor wheels
(show image)
PH 9102 Mobile guide kit for PHASAK UPS - PH 9102 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 9090 rack accessory Rack leg
(show image)
PHC 9090 Kit of 4 feet for 19" Rack - PHC 9090 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 9085 rack accessory Castor wheels
(show image)
PHC 9085 Set of 4 wheels (2 with brakes) for 19" Rack - PHC 9085 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5646 rack accessory Cooling fan
(show image)
PHC 5646 Cooling Set x6 PHASAK 120 mm fans - PHC 5646 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5742 rack accessory Cooling fan
(show image)
PHC 5742 Cooling Set x2 PHASAK 120 mm fans - PHC 5742 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5741 rack accessory Cooling fan
(show image)
PHC 5741 Cooling Set x1 PHASAK 120 mm fans - PHC 5741 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5656 rack accessory Cooling fan
(show image)
PHC 5656 Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5655 rack accessory Cooling fan
(show image)
PHC 5655 Ventilation Set x4 PHASAK fans with 1U digital thermostat - PHC 5655 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5654 rack accessory Cooling fan
(show image)
PHC 5654 Cooling Set x4 PHASAK 120 mm fans with 1U thermostat - PHC 5654 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5645 rack accessory Cooling fan
(show image)
PHC 5645 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)