location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eico 5656 cooker hood part/accessory Air duct tube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eico Check ‘Eico’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5656
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5656
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4027801174385
Category:
Accessories for the protective cover of a cooker such as hinges.
Cooker Hood Parts & Accessories Check ‘Eico’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eico: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:38:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eico 5656 cooker hood part/accessory Air duct tube :
The short editorial description of Eico 5656 cooker hood part/accessory Air duct tube

Flex, Ø150 mm
More>>>
Short summary description Eico 5656 cooker hood part/accessory Air duct tube:
This short summary of the Eico 5656 cooker hood part/accessory Air duct tube data-sheet is auto-generated and uses the product title and the first six key specs.

Eico 5656, Air duct tube, Aluminum, Steel, 39.4" (1000 mm), 5.91" (15 cm), 1 pc(s)

Long summary description Eico 5656 cooker hood part/accessory Air duct tube:
This is an auto-generated long summary of Eico 5656 cooker hood part/accessory Air duct tube based on the first three specs of the first five spec groups.

Eico 5656. Type: Air duct tube, Product color: Aluminum, Material: Steel. Depth: 39.4" (1000 mm), Diameter: 5.91" (15 cm). Quantity per pack: 1 pc(s)