Petra logo

Petra KM 90.07 Drip coffee maker 1.25 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41590
Info modified on:
23 Nov 2023, 10:32:38
End of life date:
21 Oct 2018
Short summary description Petra KM 90.07 Drip coffee maker 1.25 L:

Petra KM 90.07, Drip coffee maker, 1.25 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black, Silver

Long summary description Petra KM 90.07 Drip coffee maker 1.25 L:

Petra KM 90.07. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD. Power: 1000 W. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.