Petra logo

Petra 242239 Fully-auto Drip coffee maker 1.25 L

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18429
Info modified on:
14 Mar 2024, 19:12:29
End of life date:
01 Mar 2020
Short summary description Petra 242239 Fully-auto Drip coffee maker 1.25 L:

Petra 242239, Drip coffee maker, 1.25 L, Ground coffee, 1000 W, Black, Stainless steel

Long summary description Petra 242239 Fully-auto Drip coffee maker 1.25 L:

Petra 242239. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.25 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Thermos, Capacity in cups: 12 cups. Power: 1000 W. Product color: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.