Peerless logo

Peerless YBT100 TV mount/stand 26" Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8409
Info modified on:
03 Jun 2024, 12:02:03
End of life date:
01 Jun 2024
Short summary description Peerless YBT100 TV mount/stand 26" Black:

Peerless YBT100, 10", 26", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), -15 - 15°, Black

Long summary description Peerless YBT100 TV mount/stand 26" Black:

Peerless YBT100. Maximum weight capacity: 55.1 lbs (25 kg), Minimum screen size: 10", Maximum screen size: 26", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -15 - 15°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.