Peerless logo

Peerless YBP100 TV mount/stand 26" Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15248
Info modified on:
10 Aug 2024, 07:19:17
End of life date:
01 Jun 2024
Short summary description Peerless YBP100 TV mount/stand 26" Black:

Peerless YBP100, 10", 26", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), -5 - 15°, Black

Long summary description Peerless YBP100 TV mount/stand 26" Black:

Peerless YBP100. Maximum weight capacity: 24.3 lbs (11 kg), Minimum screen size: 10", Maximum screen size: 26", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -5 - 15°, Distance to the wall (min): 3.15" (8 cm), Distance to the wall (max): 7.44" (18.9 cm). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.