Peach PS400-15, Strip shredding, 8.66" (22 cm), 8 mm, 8 L, 75 dB, Black
Peach PS400-15. Shredding type: Strip shredding, Working width: 8.66" (22 cm), Shredding size: 8 mm. Weight: 3.79 lbs (1.72 kg). Package dimensions (WxDxH): 11.2 x 5.51 x 11.6" (285 x 140 x 295 mm)