Peach logo

Peach PB200-09 binding machine 50 sheets

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100473
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Peach PB200-09 binding machine 50 sheets:

Peach PB200-09, 50 sheets

Long summary description Peach PB200-09 binding machine 50 sheets:

Peach PB200-09. Binding capacity: 50 sheets, Punch capacity: 4 sheets, Maximum paper width: 11.9" (30.2 cm). Weight: 2.71 lbs (1.23 kg). Package width: 19.1" (486 mm), Package height: 11" (280 mm). Dimensions (WxDxH): 17.2 x 5.83 x 3.15" (436 x 148 x 80 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.