Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s
Product Brochure/Datasheet
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 10,100,1000 Mbit/s
- - Built-in processor 2000 MHz 4000 MB
- - Rack mounting
Long product name Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s
:
The short editorial description of Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s
1 T1/E1 PRI VoIP GW-Router, 2x GigEthernet, 30 VoIP channels, not upgradeable, External UI Power, IPv6 ready, High Precision 5ppm Clock Source
More>>>
Short summary description Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s:
This short summary of the Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Patton SmartNode Open Gateway Appliance - SNOGA, Rack mounting, Power, EN 60950, EN55022, EN5502, CE, FCC Part 15, Part 68, CS-03, G.711, G.723, G.726, G.727, G.729ab, 30 channels
Long summary description Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of Patton SmartNode Open Gateway Appliance - SNOGA gateway/controller 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.
Patton SmartNode Open Gateway Appliance - SNOGA. Mounting type: Rack mounting, LED indicators: Power, Safety: EN 60950. Voice codecs: G.711, G.723, G.726, G.727, G.729ab, Channels quantity: 30 channels. Processor frequency: 2000 MHz, Internal memory: 4000 MB, Internal memory type: DDR3. Management protocols: Web, HTTP, TFTP, SNMP. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p