Product Brochure/Datasheet
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SmartNode 4671
:
4 BRI, 8 FXS, 16 VoIP calls; 4 LAN/WAN Ethernet Ports ; G.SHDSL.bis-EFM (4-Wire), External 100-240 power, high-precision clock
The short editorial description of Patton SmartNode 4671
4 BRI, 8 FXS, 16 VoIP calls; 4 LAN/WAN Ethernet Ports ; G.SHDSL.bis-EFM (4-Wire), External 100-240 power, high-precision clock
More>>>
Short summary description Patton SmartNode 4671:
This short summary of the Patton SmartNode 4671 data-sheet is auto-generated and uses the product title and the first six key specs.
Patton SmartNode 4671, G.711, G.723, G.726, G.727, G.729ab, T.38, EN 60950, EN55022, EN5502, CE, FCC Part 15, Part 68, CS-03, Web/HTTP, CLI, TFTP, SNMP MIB, MIB II, 100-240 V
Long summary description Patton SmartNode 4671:
This is an auto-generated long summary of Patton SmartNode 4671 based on the first three specs of the first five spec groups.
Patton SmartNode 4671. Voice codecs: G.711, G.723, G.726, G.727, G.729ab, Fax compatibility: T.38, Safety: EN 60950. Management protocols: Web/HTTP, CLI, TFTP, SNMP MIB, MIB II. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 15 W. Dimensions (WxDxH): 11 x 7.09 x 1.54" (280 x 180 x 39 mm), Weight: 30 oz (850 g)