PanzerGlass logo

PanzerGlass SAFE. by ® Screen Protector Motorola moto G04 | G24 | G24 power | Ultra-Wide Fit Clear screen protector 1 pc(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
7626
Info modified on:
10 Jul 2025, 08:14:11
Short summary description PanzerGlass SAFE. by ® Screen Protector Motorola moto G04 | G24 | G24 power | Ultra-Wide Fit Clear screen protector 1 pc(s):

PanzerGlass SAFE. by ® Screen Protector Motorola moto G04 | G24 | G24 power | Ultra-Wide Fit, Motorola, Motorola - Moto G04, Motorola - G24, Motorola - Moto G24 Power, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass SAFE. by ® Screen Protector Motorola moto G04 | G24 | G24 power | Ultra-Wide Fit Clear screen protector 1 pc(s):

PanzerGlass SAFE. by ® Screen Protector Motorola moto G04 | G24 | G24 power | Ultra-Wide Fit. Brand compatibility: Motorola, Compatibility: Motorola - Moto G04, Motorola - G24, Motorola - Moto G24 Power. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Silicone, Product color: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.