location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-LC50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-LC50
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 3x
  • - Video recording 320 x 240 pixels
  • - Alkaline
Long product name Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver :
The short editorial description of Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver

Panasonic Lumix DMC-LC50, silver
More>>>
Short summary description Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver:
This short summary of the Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-LC50, 3.2 MP, 2048 x 1536 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-LC50. Megapixel: 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Weight: 7.2 oz (204 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:07:48
Uk has collected 6 expert reviews for Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalcamerainfo.com
Updated:
2016-11-15 02:07:48
With an MSRP of US $249.99, the Panasonic Lumix DMC-LC50 sells for $50 less than the DMC-LC70, a camera with comparable features and a nearly identical body. The Lumix DMC-LC50 comes stocked with a 3x optical zoom Leica DC VARIO-ELMARIT all-glass lens...
0%
v3.co.uk
Updated:
2016-11-15 02:07:48
A camera that proves it is possible to get a quart into a pint pot.
80%
trustedreviews.com
Updated:
2016-11-15 02:07:48
Panasonic isn't the first name that you'd think of when it comes to digital cameras, but this isn't something that has gone unnoticed in the Panasonic board room. Since Panasonic has no real history or branding in the camera market, it has done the smart...
60%
steves-digicams.com
Updated:
2016-11-15 02:07:48
The Lumix DMC-LC50 is a compact and lightweight 3-megapixel camera that features a high quality Leica DC-VARIO ELMARIT all-glass aspherical 3x optical zoom lens. Its the "little brother" to the 4-megapixel DMC-LC70 which is physically identical with a...
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver
(show image)
DMC-FX9 Compact LUMIX DMC-FX 9 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix Digital Camera DMCFZ5B 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ5 Lumix Digital Camera DMCFZ5B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ20 DMC-FZ20 0.00
(excl. VAT)
0 (incl. VAT)