location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact LUMIX DMC-FX 9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FX9
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver :
The short editorial description of Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver

Compact LUMIX DMC-FX 9
More>>>
Short summary description Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver:
This short summary of the Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Compact LUMIX DMC-FX 9, 6 MP, 1/2.5", CCD, 3x, 4.48 oz (127 g), Silver

Long summary description Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver:
This is an auto-generated long summary of Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic Compact LUMIX DMC-FX 9. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". PictBridge. Weight: 4.48 oz (127 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-03-27 22:22:55
Uk has collected 27 expert reviews for Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Photoradar.com
Updated:
2016-03-27 22:22:40
Far more photographically famous is the Leica logo that graces the lens of the FX9, but the build quality of the rest of the camera is of an equally high standard.Feature-rich, the FX9 is built around a 6Mp sensor and has multiple autofocus modes to ma...
Bottom line Far more photographically famous is the Leica logo that graces the lens of the FX9, but the build quality of the rest of the camera is of an equally high standard.Feature-rich, the FX9 is built around a 6Mp sensor and has multiple autofocus modes to ma...
80%
expertreviews.co.uk
Updated:
2016-03-27 22:22:42
Its hard to pinpoint exactly why the FX9 makes those who see it coo with excitement. Its partly down to the sumptuous matt black finish and partly the bright 2.5" screen, which makes photos look rich and beautiful. The camera is extremely compact...
60%
digicamreview.co.uk
Updated:
2016-03-27 22:22:45
Announced on the 20th of July, the Panasonic Lumix DMC-FX9 is a 6 megapixel update to the Panasonic Lumix FX7/9. The camera has a Leica 3x optical zoom lens starting at 35mm - 105mm equivalent, with "Mega Optical Image Stabilisation" - th...
0%
techradar.com
Updated:
2016-03-27 22:22:45
Renowned as a manufacturer of quality kit, encompassing everything from vacuum cleaners to TV sets and beyond, Panasonic is nevertheless not one of the names that first springs to mind when youre thinking of cameras. Far more photographically famous i...
Good The 2.5-inch LCD is exceptionally clear * Optical image stabilisation system * Excellent image stabiliser and sharpness...
Bad Some noise...
Bottom line Apart from a couple of relatively minor niggles concerning image quality, the FX9 is an excellent all-round performer...
80%
Cameras.co.uk
Updated:
2016-03-27 22:22:47
The Panasonic DMC FX9 is a strong all round digital camera. I was especially impressed by the photos I took indoors, but this camera can also hold its own outside too.
81%
dpexpert.com.au
Updated:
2016-03-27 22:22:47
The Panasonic Lumix DMC-FX9 digital camera has a 6 megapxel sensor and a 3x Leica zoom lens. The focal length of the lens is 35?105mm film equivalent. The FX9 is small, with a face area the same as a credit card and it is 25mm thick. Construction is m...
0%
goodgearguide.com.au
Updated:
2016-03-27 22:22:53
One of the things we love about the 6 megapixel DMC-FX9 is its looks. The DMC-FX9 comes in a sleek, compact silver chassis and feels extremely solid. It is about the size of a pack of cards, and slips comfortably into a pocket or small bag.
80%
fhm.com.ph
Updated:
2016-12-29 22:50:55
This camera combines Leica lens and image stabilization for razor-sharp images, even for pasmado hands. Its startup time accelerated, the DMC-FX9 now boasts an increased total effective pixels increase of 6-megapixels, and includes the zoom function Extra...
0%
avecmobile.com
Updated:
2016-03-27 22:22:42
The Panasonic Lumix DMC-FX9 is a 6 megapixel compact digital camera with features that set it apart from other popular compact cameras. When we first picked up the FX9, we noticed how easily it fit in the hand and how large and vibrant the 2.5” LC...
0%
Neocamera.com
Updated:
2016-03-27 22:22:42
The Panasonic FX9 is one of the only ultra-compact cameras featuring optical image stabilization. This allows the camera to use slower shutter speeds rather than higher sensitivities which produce high image noise, particularly in cameras with tiny le...
60%
trustedreviews.com
Updated:
2016-03-27 22:22:42
I wish it were possible to know exactly what a camera is really like just from looking at it; my job would be so much easier. Although actually thinking about it I wouldn't have a job at all. Let's face it, I'm here to be massively disappointed about a ne...
40%
thinkcamera.com
Updated:
2016-03-27 22:22:42
This Panasonic FX9 is a very natty little number, with a good mixture of technical features and features that make it easier for you to take better photos. It is also a quite expensive camera. The Leica lens does tend to mark it out as a "luxury" produ...
80%
photographyreview.com
Updated:
2016-03-27 22:22:42
The pocket-sized Panasonic Lumix FX9 is a 6-megapixel point-and-shoot digital camera with a 3x Leica optical zoom lens and big, bright 2.5-inch LCD display. It also features Panasonics 2-mode MEGA O.I.S. optical image stabilization. The camera is soli...
80%
dpinterface.com
Updated:
2016-03-27 22:22:44
DPInterface Panasonic Lumix FX9 ReviewBrad Soo - February 18th, 2006 The Panasonic Lumix FX9 is an ultra-compact camera with a very useful feature not found on most competition: Optical image stabilization. Other than that, the Panasonic Lumix FX9 als...
0%
steves-digicams.com
Updated:
2016-03-27 22:22:45
The Lumix DMC-FX9 is a sleek and very pocketable 6-megapixel camera with a high-quality Leica 3x optical zoom that features Panasonic?s MEGA Optical Image Stabilization, a feature that counters shaky hands, the main culprit for blurry pictures. This di...
0%
dcresource.com
Updated:
2016-03-27 22:22:50
The Panasonic Lumix DMC-FX9 ($400) may look like just another ultra-compact camera, but its more than that. This camera actually has an optical image stabilizer inside the lens, which helps reduce the effects of "camera shake". The FX9 and its sibli...
0%
dpreview.com
Updated:
2016-03-27 22:22:53
The original FX7 was announced in July 2004 and went on to be one of the best-selling cameras of last year thanks to its winning combination of cool styling, compact dimensions, big screen and image-stabilized Leica lens. After a fairly disappointing...
Good High resolution, clean images, Excellent color - vivid but natural, High quality construction, lovely design, Good edge-to-edge sharpness, Reliable white balance, Feels fast and responsive, High speed focus near class-leading performance, Big, bright, hig...
Bad Visible noise reduction effects at ISO 160 and above, Noisy at ISO 400 (better than previous generation, however), Some vignetting at F2.8, Results a little soft at F6.3 and over, No manual control of shutter speed or aperture, Occasional exposure problem...
Bottom line The DMC-FX7 (and its minor upgrade, the FX8) were deservedly popular pocket cameras with a unique selling point; an image-stabilized Leica lens. The only serious issues we identified when reviewing the FX7, namely poor battery life and a low resoluti...
0%
imaging-resource.com
Updated:
2016-03-27 22:22:54
Camera QuickLook...
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic Camera DMC-FZ30 black 1/1.8" 8 MP CCD 3264 x 2448 pixels Black, Silver
(show image)
DMC-FZ30 Camera DMC-FZ30 black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black
(show image)
DMC-FZ4 Camera DMC-FZ4 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix Digital Camera DMCFZ5B 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ5 Lumix Digital Camera DMCFZ5B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LC50 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
(show image)
DMC-LC50 Lumix DMC-LC50 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver
(show image)
DMC-FZ10 Digital Camera DMC-FZ10 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Camera DMC-FX7 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FX7 Camera DMC-FX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ20 DMC-FZ20 0.00
(excl. VAT)
0 (incl. VAT)