Overland-Tandberg logo

Overland-Tandberg NEO2000 SDLT320 LVD Storage auto loader & library Tape Cartridge 4.16 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18772
Info modified on:
10 Dec 2024, 15:22:59
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg NEO2000 SDLT320 LVD Storage auto loader & library Tape Cartridge 4.16 TB:

Overland-Tandberg NEO2000 SDLT320 LVD, Storage auto loader & library, Tape Cartridge, 4.16 TB, 8.32 TB, SDLT 320, 66.1 lbs (30 kg)

Long summary description Overland-Tandberg NEO2000 SDLT320 LVD Storage auto loader & library Tape Cartridge 4.16 TB:

Overland-Tandberg NEO2000 SDLT320 LVD. Product type: Storage auto loader & library, Media type: Tape Cartridge. Native capacity: 4.16 TB, Compressed capacity: 8.32 TB, Media types supported: SDLT 320. Weight: 66.1 lbs (30 kg). Mounting: 5U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.