Overland-Tandberg LTO-6 HH, Storage drive, Tape Cartridge, 2.5:1, LTO, LTO Ultrium 6, LTO Ultrium 5, LTO Ultrium 4 (read only), Black
Overland-Tandberg LTO-6 HH. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2.5:1. Native capacity: 2.5 GB, Compressed capacity: 6.25 GB, Drive device, buffer size: 512 MB. Power consumption (typical): 29 W, Power consumption (standby): 4 W. Width: 8.58" (218 mm), Depth: 11.7" (297 mm), Height: 4.72" (120 mm). Package dimensions (WxDxH): 12.2 x 15.4 x 11" (310 x 390 x 280 mm), Package width: 12.2" (310 mm), Package depth: 15.4" (390 mm)