Overland-Tandberg logo

Overland-Tandberg RDX QuikStor 1000GB Storage drive RDX cartridge 1 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75531
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg RDX QuikStor 1000GB Storage drive RDX cartridge 1 TB:

Overland-Tandberg RDX QuikStor 1000GB, Storage drive, RDX cartridge, USB 3.2 Gen 1 (3.1 Gen 1), RDX, 15 ms, Black

Long summary description Overland-Tandberg RDX QuikStor 1000GB Storage drive RDX cartridge 1 TB:

Overland-Tandberg RDX QuikStor 1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB 3.2 Gen 1 (3.1 Gen 1). Native capacity: 1 TB. Burst transfer rate: 180 MB/s. Power supply: 12 W, Power consumption (typical): 6.6 W. Weight: 19 oz (540 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.