Overland-Tandberg StorageLibrary T40+, 40 slots - 1*LTO3 FH FC, Storage auto loader & library, Tape Cartridge, 250000 h, CE, FCC, TUV/GS, ICES VCCI, BSMI, CISPR 22, C-tick, UL, C-UL, CB, GOST and EN 55022 Class A, 16 TB, 32 TB
Overland-Tandberg StorageLibrary T40+, 40 slots - 1*LTO3 FH FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Mean time between failures (MTBF): 250000 h. Native capacity: 16 TB, Compressed capacity: 32 TB, Media types supported: LTO-4, LTO-3, LTO-2, LTO-1. Backup rate compressed performance: 1100 GB/h, Backup rate native performance: 576 GB/h. Power requirements: 100 - 240 VAC, 50 - 60 Hz. Weight: 83.1 lbs (37.7 kg)