Origin Storage QSFPP-40GBASE-LR4-5PK-OS, Fiber optic, 40000 Mbit/s, QSFP+, LC, 393700.8" (10000 m), 1310 nm
Origin Storage QSFPP-40GBASE-LR4-5PK-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Juniper. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead