Origin Storage logo

Origin Storage JNP-100G-AOCBO-20M-OS InfiniBand/fibre optic cable 787.4" (20 m) QSFP28 4x QSFP28 AOC Orange, Aqua color

Data-sheet quality:
created/standardized by Icecat
Product views:
4690
Info modified on:
17 Jun 2025, 12:17:53
Short summary description Origin Storage JNP-100G-AOCBO-20M-OS InfiniBand/fibre optic cable 787.4" (20 m) QSFP28 4x QSFP28 AOC Orange, Aqua color:

Origin Storage JNP-100G-AOCBO-20M-OS, 787.4" (20 m), AOC, QSFP28, 4x QSFP28

Long summary description Origin Storage JNP-100G-AOCBO-20M-OS InfiniBand/fibre optic cable 787.4" (20 m) QSFP28 4x QSFP28 AOC Orange, Aqua color:

Origin Storage JNP-100G-AOCBO-20M-OS. Cable length: 787.4" (20 m), Cable type: AOC, Connector 1: QSFP28, Connector 2: 4x QSFP28

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.