Origin Storage logo

Origin Storage GP-SFP2-1Z-CW49-80-OS network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
4407
Info modified on:
17 Jun 2025, 12:27:56
Short summary description Origin Storage GP-SFP2-1Z-CW49-80-OS network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm:

Origin Storage GP-SFP2-1Z-CW49-80-OS, Fiber optic, 1000 Mbit/s, SFP, LC, 3149606.3" (80000 m), 1490 nm

Long summary description Origin Storage GP-SFP2-1Z-CW49-80-OS network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm:

Origin Storage GP-SFP2-1Z-CW49-80-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: Force 10. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.