Origin Storage E10GSFPER-DW58.98-OS, Fiber optic, 10000 Mbit/s, SFP+, LC, 1574803.1" (40000 m), 1558.98 nm
Origin Storage E10GSFPER-DW58.98-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Intel. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead