Origin Storage logo

Origin Storage 57-1000263-01-OS network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
4730
Info modified on:
17 Jun 2025, 12:26:20
Short summary description Origin Storage 57-1000263-01-OS network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm:

Origin Storage 57-1000263-01-OS, Fiber optic, 40000 Mbit/s, QSFP+, LC, 393700.8" (10000 m), 1310 nm

Long summary description Origin Storage 57-1000263-01-OS network transceiver module Fiber optic 40000 Mbit/s QSFP+ 1310 nm:

Origin Storage 57-1000263-01-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Brocade. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.