Origin Storage logo

Origin Storage 3FE64927AA Nokia Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m) network transceiver module 1000 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
7618
Info modified on:
17 Jun 2025, 12:23:49
Short summary description Origin Storage 3FE64927AA Nokia Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m) network transceiver module 1000 Mbit/s:

Origin Storage 3FE64927AA Nokia Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m), Copper, 1000 Mbit/s, SFP, RJ-45, 3937" (100 m), Gigabit Ethernet

Long summary description Origin Storage 3FE64927AA Nokia Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m) network transceiver module 1000 Mbit/s:

Origin Storage 3FE64927AA Nokia Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: Nokia. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.