Origin Storage logo

Origin Storage 16GB DDR3 1600MHz RDIMM 2Rx4 ECC 1.35V memory module 1 x 16 GB

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20826
Info modified on:
10 Feb 2025, 09:52:51
Short summary description Origin Storage 16GB DDR3 1600MHz RDIMM 2Rx4 ECC 1.35V memory module 1 x 16 GB:

Origin Storage 16GB DDR3 1600MHz RDIMM 2Rx4 ECC 1.35V, 16 GB, 1 x 16 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Origin Storage 16GB DDR3 1600MHz RDIMM 2Rx4 ECC 1.35V memory module 1 x 16 GB:

Origin Storage 16GB DDR3 1600MHz RDIMM 2Rx4 ECC 1.35V. Component for: NAS/storage server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 15, ECC

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.