Oral-B logo

Oral-B PRO 750 Cross Action Adult Rotating-oscillating toothbrush Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35516
Info modified on:
03 Jun 2024, 14:56:20
Short summary description Oral-B PRO 750 Cross Action Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 750 Cross Action, Adult, Rotating-oscillating toothbrush, Daily care, Black, White, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 750 Cross Action Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 750 Cross Action. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: Cross Action

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.