Oral-B logo

Oral-B D16.513 Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75599
Info modified on:
28 Mar 2024, 13:01:21
Short summary description Oral-B D16.513 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B D16.513, Adult, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Blue, White, 7600 movements per minute

Long summary description Oral-B D16.513 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B D16.513. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Charging time: 6 h, Operating time: 30 min. Weight: 9.17 oz (260 g). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.