Oral-B logo

Oral-B PRO 1 - 750 Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
338466
Info modified on:
25 Apr 2024, 15:39:26
Short summary description Oral-B PRO 1 - 750 Adult Rotating-oscillating toothbrush White:

Oral-B PRO 1 - 750, Adult, Rotating-oscillating toothbrush, White, 2 min, 30 sec, White, Round

Long summary description Oral-B PRO 1 - 750 Adult Rotating-oscillating toothbrush White:

Oral-B PRO 1 - 750. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Product color: White. Power source: Battery, Battery type: Built-in battery. Product battery life: 10 Days. Weight: 11.4 oz (323.2 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.