Oral-B logo

Oral-B PRO 80328927 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19029
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Oral-B PRO 80328927 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 80328927, Adult, Rotating-oscillating toothbrush, Blue, White, 2 min, 30 sec, Germany, Battery

Long summary description Oral-B PRO 80328927 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 80328927. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Product color: Blue, White. Power source: Battery, Battery type: Built-in battery. Product battery life: 10 days. Weight: 9.17 oz (259.9 g). Package width: 2.8" (71 mm), Package depth: 4.92" (125 mm), Package height: 9.25" (235 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.