Oral-B logo

Oral-B Genius 80326263 electric toothbrush Adult Rotating-oscillating toothbrush Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9941
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B Genius 80326263 electric toothbrush Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 80326263, Adult, Rotating-oscillating toothbrush, Gum care, Sensitive, Whitening, Black, Hungary, Battery

Long summary description Oral-B Genius 80326263 electric toothbrush Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 80326263. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Weight: 28.4 oz (806.5 g). Package width: 4.02" (102 mm), Package depth: 9.25" (235 mm), Package height: 9.96" (253 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.