Oral-B logo

Oral-B Smart 6 6100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White, Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156681
Info modified on:
28 Mar 2024, 13:00:28
Short summary description Oral-B Smart 6 6100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White, Blue:

Oral-B Smart 6 6100S Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, White, Blue, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Smart 6 6100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White, Blue:

Oral-B Smart 6 6100S Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 17.3 oz (490 g). Package width: 3.94" (100 mm), Package depth: 6.97" (177 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.