Oral-B logo

Oral-B SmartSeries Smart 6 6000N CrossAction Adult Rotating-oscillating toothbrush White, Blue

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117417
Info modified on:
25 Apr 2024, 15:38:59
Short summary description Oral-B SmartSeries Smart 6 6000N CrossAction Adult Rotating-oscillating toothbrush White, Blue:

Oral-B SmartSeries Smart 6 6000N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, White, Blue, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B SmartSeries Smart 6 6000N CrossAction Adult Rotating-oscillating toothbrush White, Blue:

Oral-B SmartSeries Smart 6 6000N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 17.1 oz (485.9 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.