Oral-B logo

Oral-B SmartSeries Smart 4 4500N CrossAction Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148450
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B SmartSeries Smart 4 4500N CrossAction Adult Rotating-oscillating toothbrush White:

Oral-B SmartSeries Smart 4 4500N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, White, 9900 movements per minute, 4 x 30 sec

Long summary description Oral-B SmartSeries Smart 4 4500N CrossAction Adult Rotating-oscillating toothbrush White:

Oral-B SmartSeries Smart 4 4500N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 14.7 oz (415.9 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.