Oral-B logo

Oral-B PRO 2 2900 Adult Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146711
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B PRO 2 2900 Adult Black:

Oral-B PRO 2 2900, Adult, Daily care, Sensitive, Black, 2 min, 30 sec, Cross Action, 3DWhite, Sensi Ultrathin, Sensitive Clean, Precision Clean, Floss Action, Tri Zone,..., Germany

Long summary description Oral-B PRO 2 2900 Adult Black:

Oral-B PRO 2 2900. Purpose: Adult, Teeth brushing modes: Daily care, Sensitive, Product color: Black. Weight: 13.8 oz (391 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s). Quantity per pack: 2 pc(s), Master (outer) case width: 12.5" (317 mm), Master (outer) case length: 14.6" (370 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.