Oral-B Smart 5 5000N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, White, 10500 movements per minute, 4 x 30 sec
Oral-B Smart 5 5000N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 17.1 oz (484 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)