Oral-B logo

Oral-B Genius 8900 CrossAction Adult Rotating-oscillating toothbrush White, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205758
Info modified on:
07 Sept 2023, 13:12:24
Short summary description Oral-B Genius 8900 CrossAction Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8900 CrossAction, Adult, Rotating-oscillating toothbrush, Gum care, Whitening, Polishing, White, Silver, 2 min, Germany

Long summary description Oral-B Genius 8900 CrossAction Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8900 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 26.1 oz (740 g). Package width: 3.9" (99 mm), Package depth: 9.25" (235 mm), Package height: 9.96" (253 mm). Number of handles included: 2 pc(s), Number of brush heads included: 3 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.