Oral-B logo

Oral-B Genius 8000 Adult Rotating-oscillating toothbrush White, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129072
Info modified on:
25 Apr 2024, 15:38:27
Short summary description Oral-B Genius 8000 Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8000, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Whitening, Polishing, White, Silver, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 8000 Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 20.9 oz (591.9 g). Package width: 3.9" (99 mm), Package depth: 9.25" (235 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.