Oral-B Genius 9000N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Rose Gold, 10500 movements per minute, 4 x 30 sec
Oral-B Genius 9000N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 29 oz (821.4 g). Package width: 4.02" (102 mm), Package depth: 9.25" (235 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)