Oral-B logo

Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89683
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 4000, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, 40000 movements per minute, Blue, 8800 movements per minute

Long summary description Oral-B PRO 4000 Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 4000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in. Weight: 12.7 oz (360 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.