Oral-B logo

Oral-B PRO 2500 Adult Rotating-oscillating toothbrush Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1436
Info modified on:
20 Jul 2025, 10:21:41
Short summary description Oral-B PRO 2500 Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 2500, Adult, Rotating-oscillating toothbrush, 40000 movements per minute, Black, White, 9900 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 2500 Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 2500. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Toothbrush frequency (pulsations): 40000 movements per minute. Power source: Battery. Weight: 11.6 oz (330 g). Package width: 3.94" (100 mm), Package depth: 7.01" (178 mm), Package height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.