Oral-B logo

Oral-B TriZone 700 Adult Rotating-oscillating toothbrush Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138408
Info modified on:
03 Jun 2024, 17:11:30
Short summary description Oral-B TriZone 700 Adult Rotating-oscillating toothbrush Blue:

Oral-B TriZone 700, Adult, Rotating-oscillating toothbrush, Daily care, Blue, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B TriZone 700 Adult Rotating-oscillating toothbrush Blue:

Oral-B TriZone 700. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Weight: 9.35 oz (265 g). Package width: 2.8" (71 mm), Package depth: 4.92" (125 mm), Package height: 9.25" (235 mm). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.